Vishay Intertechnology, Inc. RES 27.2K OHM 1/2W 0.1% AXIAL CMF5527K200BEEA

Description
RES 27.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 27.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.2K OHM 1/2W 0.1% AXIAL - CMF5527K200BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.2K OHM 1/2W 0.1% AXIAL
CMF5527K200BEEA
RES 27.2K OHM 1/2W 0.1% AXIAL CMF5527K200BEEA
RES 27.2Kohm 1/2W 0.1% AXIAL

RES 27.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K200BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K200BEEA-ND
Through Hole Resistors CMF5527K200BEEA-ND
27.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.2K .1% T-9 Ea E3 Vishay - 68P4998 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.2K .1% T-9 Ea E3 Vishay
68P4998
Cmf-55 27.2K .1% T-9 Ea E3 Vishay 68P4998
CMF-55 27.2K .1% T-9 EA e3

CMF-55 27.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K200BEEA CMF5527K200BEEA-ND 68P4998
Product Name RES 27.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 27.2K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details