Vishay Intertechnology, Inc. RES 27K OHM 1/2W 1% AXIAL CMF5527K000FHR6

Description
RES 27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/2W 1% AXIAL - CMF5527K000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/2W 1% AXIAL
CMF5527K000FHR6
RES 27K OHM 1/2W 1% AXIAL CMF5527K000FHR6
RES 27Kohm 1/2W 1% AXIAL

RES 27Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K000FHR6-ND
Through Hole Resistors CMF5527K000FHR6-ND
27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 27 Kohm, +/1 Percent, 50 Ppm Vishay - 41C2001 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 27 Kohm, +/1 Percent, 50 Ppm Vishay
41C2001
Cmf55, 27 Kohm, +/1 Percent, 50 Ppm Vishay 41C2001
CMF55, 27 kOhm, +/- 1 Percent, 50 ppm

CMF55, 27 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K000FHR6 CMF5527K000FHR6-ND 41C2001
Product Name RES 27K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 27 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers