VISHAY PRECISION GROUP
CMF55274R00FKR7 -- CMF-55 274 1% T-1 RE7 VISHAY
Vishay Precision Group
Cmf-55 274 1% T-1 Re7 Vishay
CMF55274R00FKR7
Description
CMF-55 274 1% T-1 RE7
Description
CMF-55 274 1% T-1 RE7
Suppliers
Cmf-55 274 1% T-1 Re7 Vishay
68P5139
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P5139 |
|
Product Name
|
Cmf-55 274 1% T-1 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.24 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers