Vishay Intertechnology, Inc. RES 274 OHM 1/2W 0.5% AXIAL CMF55274R00DHEA

Description
RES 274ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/2W 0.5% AXIAL - CMF55274R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 0.5% AXIAL
CMF55274R00DHEA
RES 274 OHM 1/2W 0.5% AXIAL CMF55274R00DHEA
RES 274ohm 1/2W 0.5% AXIAL

RES 274ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55274R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274R00DHEA-ND
Through Hole Resistors CMF55274R00DHEA-ND
274 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 274 .5% T-2 Ea E3 Vishay - 68P5128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 274 .5% T-2 Ea E3 Vishay
68P5128
Cmf-55 274 .5% T-2 Ea E3 Vishay 68P5128
CMF-55 274 .5% T-2 EA e3

CMF-55 274 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274R00DHEA CMF55274R00DHEA-ND 68P5128
Product Name RES 274 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 274 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details