Vishay Intertechnology, Inc. Through Hole Resistors CMF55274K00FKR6

Description
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55274K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274K00FKR6-ND
Through Hole Resistors CMF55274K00FKR6-ND
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 274K OHM 1/2W 1% AXIAL - CMF55274K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/2W 1% AXIAL
CMF55274K00FKR6
RES 274K OHM 1/2W 1% AXIAL CMF55274K00FKR6
RES 274Kohm 1/2W 1% AXIAL

RES 274Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2152
Resistor,metal Film,2.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2152
Resistor,Metal Film,2.74MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.74MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274K00FKR6-ND CMF55274K00FKR6 41C2152
Product Name Through Hole Resistors RES 274K OHM 1/2W 1% AXIAL Resistor,metal Film,2.74Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers