Vishay Intertechnology, Inc. Metal Film Resistors - CMF55274K00FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 274Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 274Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55274K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55274K00FKEK
Metal Film Resistors - CMF55274K00FKEK
Metal Film Resistors - Through Hole 1/4watt 274Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 274Kohms 1%

Supplier's Site
Through Hole Resistors - CMF55274K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274K00FKEK-ND
Through Hole Resistors CMF55274K00FKEK-ND
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 274K 1% T-1 Ek E3 Vishay - 48P6445 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 274K 1% T-1 Ek E3 Vishay
48P6445
Cmf-55 274K 1% T-1 Ek E3 Vishay 48P6445
CMF-55 274K 1% T-1 EK e3

CMF-55 274K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274K00FKEK CMF55274K00FKEK-ND 48P6445
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 274K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details