Vishay Intertechnology, Inc. RES 274K OHM 1/2W 0.1% AXIAL CMF55274K00BHR6

Description
RES 274Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/2W 0.1% AXIAL - CMF55274K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/2W 0.1% AXIAL
CMF55274K00BHR6
RES 274K OHM 1/2W 0.1% AXIAL CMF55274K00BHR6
RES 274Kohm 1/2W 0.1% AXIAL

RES 274Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55274K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274K00BHR6-ND
Through Hole Resistors CMF55274K00BHR6-ND
274 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,274Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2130 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2130
Resistor,metal Film,274Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2130
Resistor,Metal Film,274KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,274KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274K00BHR6 CMF55274K00BHR6-ND 41C2130
Product Name RES 274K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,274Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details