Vishay Intertechnology, Inc. RES 273 OHM 1/2W 1% AXIAL CMF55273R00FHRE

Description
RES 273ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 273ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 273 OHM 1/2W 1% AXIAL - CMF55273R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 273 OHM 1/2W 1% AXIAL
CMF55273R00FHRE
RES 273 OHM 1/2W 1% AXIAL CMF55273R00FHRE
RES 273ohm 1/2W 1% AXIAL

RES 273ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55273R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55273R00FHRE-ND
Through Hole Resistors CMF55273R00FHRE-ND
273 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

273 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 273 1% T-2 R36 Vishay - 68P5095 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 273 1% T-2 R36 Vishay
68P5095
Cmf-55 273 1% T-2 R36 Vishay 68P5095
CMF-55 273 1% T-2 R36

CMF-55 273 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55273R00FHRE CMF55273R00FHRE-ND 68P5095
Product Name RES 273 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 273 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 273 ohms 273 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details