RES 270ohm 1/2W 0.1% AXIAL
270 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 270 .1% T-2 EK e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55270R00BHEK | CMF55270R00BHEK-ND | 68P5064 |
| Product Name | RES 270 OHM 1/2W 0.1% AXIAL | Through Hole Resistors | Cmf-55 270 .1% T-2 Ek E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 270 ohms | 270 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |