Vishay Intertechnology, Inc. Metal Film Resistors - CMF55270R00BHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55270R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55270R00BHBF
Metal Film Resistors - CMF55270R00BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55270R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270R00BHBF-ND
Through Hole Resistors CMF55270R00BHBF-ND
270 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 270 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C2099 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 270 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C2099
Cmf55, 270 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C2099
CMF55, 270 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 270 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270R00BHBF CMF55270R00BHBF-ND 41C2099
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 270 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details