Vishay Intertechnology, Inc. Metal Film Resistors - CMF5526R700FHEA70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5526R700FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5526R700FHEA70
Metal Film Resistors - CMF5526R700FHEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5526R700FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R700FHEA70-ND
Through Hole Resistors CMF5526R700FHEA70-ND
26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 26.7 1% T-2 Ea E3 Vishay - 68P4903 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 26.7 1% T-2 Ea E3 Vishay
68P4903
Cmf-55-70 26.7 1% T-2 Ea E3 Vishay 68P4903
CMF-55-70 26.7 1% T-2 EA e3

CMF-55-70 26.7 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R700FHEA70 CMF5526R700FHEA70-ND 68P4903
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 26.7 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details