Vishay Intertechnology, Inc. Through Hole Resistors CMF5526R700DHR6

Description
26.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526R700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R700DHR6-ND
Through Hole Resistors CMF5526R700DHR6-ND
26.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7 OHM 1/2W 0.5% AXIAL - CMF5526R700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/2W 0.5% AXIAL
CMF5526R700DHR6
RES 26.7 OHM 1/2W 0.5% AXIAL CMF5526R700DHR6
RES 26.7ohm 1/2W 0.5% AXIAL

RES 26.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,26.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1940
Resistor,metal Film,26.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1940
Resistor,Metal Film,26.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,26.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R700DHR6-ND CMF5526R700DHR6 41C1940
Product Name Through Hole Resistors RES 26.7 OHM 1/2W 0.5% AXIAL Resistor,metal Film,26.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details