Vishay Intertechnology, Inc. RES 26.1 OHM 1/2W 1% AXIAL CMF5526R100FKRE

Description
RES 26.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/2W 1% AXIAL - CMF5526R100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/2W 1% AXIAL
CMF5526R100FKRE
RES 26.1 OHM 1/2W 1% AXIAL CMF5526R100FKRE
RES 26.1ohm 1/2W 1% AXIAL

RES 26.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526R100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526R100FKRE-ND
Through Hole Resistors CMF5526R100FKRE-ND
26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 26.1 1% T-1 R36 Vishay - 68P4896 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26.1 1% T-1 R36 Vishay
68P4896
Cmf-55 26.1 1% T-1 R36 Vishay 68P4896
CMF-55 26.1 1% T-1 R36

CMF-55 26.1 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526R100FKRE CMF5526R100FKRE-ND 68P4896
Product Name RES 26.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 26.1 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details