Vishay Intertechnology, Inc. RES 26.7K OHM 1/2W 1% AXIAL CMF5526K700FKEB

Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/2W 1% AXIAL - CMF5526K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 1% AXIAL
CMF5526K700FKEB
RES 26.7K OHM 1/2W 1% AXIAL CMF5526K700FKEB
RES 26.7Kohm 1/2W 1% AXIAL

RES 26.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5526K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K700FKEB-ND
Through Hole Resistors CMF5526K700FKEB-ND
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5526K700FKEB CMF5526K700FKEB-ND
Product Name RES 26.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details