Vishay Intertechnology, Inc. Through Hole Resistors CMF5526K400BEEB70

Description
26.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526K400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K400BEEB70-ND
Through Hole Resistors CMF5526K400BEEB70-ND
26.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.4K OHM 1/2W 0.1% AXIAL - CMF5526K400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.4K OHM 1/2W 0.1% AXIAL
CMF5526K400BEEB70
RES 26.4K OHM 1/2W 0.1% AXIAL CMF5526K400BEEB70
RES 26.4Kohm 1/2W 0.1% AXIAL

RES 26.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 26.4K .1% T-9 Eb E3 Vishay - 68P4872 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 26.4K .1% T-9 Eb E3 Vishay
68P4872
Cmf-55-70 26.4K .1% T-9 Eb E3 Vishay 68P4872
CMF-55-70 26.4K .1% T-9 EB e3

CMF-55-70 26.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K400BEEB70-ND CMF5526K400BEEB70 68P4872
Product Name Through Hole Resistors RES 26.4K OHM 1/2W 0.1% AXIAL Cmf-55-70 26.4K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details