Vishay Intertechnology, Inc. RES 26.1K OHM 1/2W 1% AXIAL CMF5526K100FHEB

Description
RES 26.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/2W 1% AXIAL - CMF5526K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/2W 1% AXIAL
CMF5526K100FHEB
RES 26.1K OHM 1/2W 1% AXIAL CMF5526K100FHEB
RES 26.1Kohm 1/2W 1% AXIAL

RES 26.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF26.1KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF26.1KHFTR-ND
Through Hole Resistors CMF26.1KHFTR-ND
26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF26.1KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF26.1KHFCT-ND
Through Hole Resistors CMF26.1KHFCT-ND
26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5526K100FHEB CMF26.1KHFTR-ND
Product Name RES 26.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details