Vishay Intertechnology, Inc. Through Hole Resistors CMF5526K000FKRE

Description
26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K000FKRE-ND
Through Hole Resistors CMF5526K000FKRE-ND
26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26K OHM 1/2W 1% AXIAL - CMF5526K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26K OHM 1/2W 1% AXIAL
CMF5526K000FKRE
RES 26K OHM 1/2W 1% AXIAL CMF5526K000FKRE
RES 26Kohm 1/2W 1% AXIAL

RES 26Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 26K 1% T-1 R36 Vishay - 68P4848 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26K 1% T-1 R36 Vishay
68P4848
Cmf-55 26K 1% T-1 R36 Vishay 68P4848
CMF-55 26K 1% T-1 R36

CMF-55 26K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K000FKRE-ND CMF5526K000FKRE 68P4848
Product Name Through Hole Resistors RES 26K OHM 1/2W 1% AXIAL Cmf-55 26K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details