Vishay Intertechnology, Inc. Through Hole Resistors CMF5526K000FKEB

Description
26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5526K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5526K000FKEB-ND
Through Hole Resistors CMF5526K000FKEB-ND
26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26K OHM 1/2W 1% AXIAL - CMF5526K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26K OHM 1/2W 1% AXIAL
CMF5526K000FKEB
RES 26K OHM 1/2W 1% AXIAL CMF5526K000FKEB
RES 26Kohm 1/2W 1% AXIAL

RES 26Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 26K 1% T-1 Eb E3 Vishay - 48P6406 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 26K 1% T-1 Eb E3 Vishay
48P6406
Cmf-55 26K 1% T-1 Eb E3 Vishay 48P6406
CMF-55 26K 1% T-1 EB e3

CMF-55 26K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5526K000FKEB-ND CMF5526K000FKEB 48P6406
Product Name Through Hole Resistors RES 26K OHM 1/2W 1% AXIAL Cmf-55 26K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers