Vishay Intertechnology, Inc. RES 267 OHM 1/2W 1% AXIAL CMF55267R00FKRE

Description
RES 267ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/2W 1% AXIAL - CMF55267R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/2W 1% AXIAL
CMF55267R00FKRE
RES 267 OHM 1/2W 1% AXIAL CMF55267R00FKRE
RES 267ohm 1/2W 1% AXIAL

RES 267ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55267R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55267R00FKRE-ND
Through Hole Resistors CMF55267R00FKRE-ND
267 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 267 1% T-1 R36 Vishay - 68P4974 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 267 1% T-1 R36 Vishay
68P4974
Cmf-55 267 1% T-1 R36 Vishay 68P4974
CMF-55 267 1% T-1 R36

CMF-55 267 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55267R00FKRE CMF55267R00FKRE-ND 68P4974
Product Name RES 267 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 267 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers