Vishay Intertechnology, Inc. RES 267K OHM 1/2W 1% AXIAL CMF55267K00FKRE70

Description
RES 267Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/2W 1% AXIAL - CMF55267K00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/2W 1% AXIAL
CMF55267K00FKRE70
RES 267K OHM 1/2W 1% AXIAL CMF55267K00FKRE70
RES 267Kohm 1/2W 1% AXIAL

RES 267Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55267K00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55267K00FKRE70-ND
Through Hole Resistors CMF55267K00FKRE70-ND
267 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55267K00FKRE70 CMF55267K00FKRE70-ND
Product Name RES 267K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details