Vishay Intertechnology, Inc. RES 267K OHM 1/2W 1% AXIAL CMF55267K00FKEB70

Description
RES 267Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/2W 1% AXIAL - CMF55267K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/2W 1% AXIAL
CMF55267K00FKEB70
RES 267K OHM 1/2W 1% AXIAL CMF55267K00FKEB70
RES 267Kohm 1/2W 1% AXIAL

RES 267Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55267K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55267K00FKEB70-ND
Through Hole Resistors CMF55267K00FKEB70-ND
267 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 267K 1% T-1 Eb E3 Vishay - 68P4960 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 267K 1% T-1 Eb E3 Vishay
68P4960
Cmf-55-70 267K 1% T-1 Eb E3 Vishay 68P4960
CMF-55-70 267K 1% T-1 EB e3

CMF-55-70 267K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55267K00FKEB70 CMF55267K00FKEB70-ND 68P4960
Product Name RES 267K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 267K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details