Vishay Intertechnology, Inc. RES 24.9K OHM 1/2W 0.1% AXIAL CMF5524K900BHEA

Description
RES 24.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/2W 0.1% AXIAL - CMF5524K900BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 0.1% AXIAL
CMF5524K900BHEA
RES 24.9K OHM 1/2W 0.1% AXIAL CMF5524K900BHEA
RES 24.9Kohm 1/2W 0.1% AXIAL

RES 24.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K900BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900BHEA-ND
Through Hole Resistors CMF5524K900BHEA-ND
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 24.9K .1% T-2 Ea E3 Vishay - 68P4561 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.9K .1% T-2 Ea E3 Vishay
68P4561
Cmf-55 24.9K .1% T-2 Ea E3 Vishay 68P4561
CMF-55 24.9K .1% T-2 EA e3

CMF-55 24.9K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K900BHEA CMF5524K900BHEA-ND 68P4561
Product Name RES 24.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 24.9K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers