Vishay Intertechnology, Inc. Through Hole Resistors CMF5524K900BEEB70

Description
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524K900BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900BEEB70-ND
Through Hole Resistors CMF5524K900BEEB70-ND
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5524K900BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5524K900BEEB70
Metal Film Resistors - CMF5524K900BEEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 24.9K .1% T-9 Eb E3 Vishay - 68P4559 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 24.9K .1% T-9 Eb E3 Vishay
68P4559
Cmf-55-70 24.9K .1% T-9 Eb E3 Vishay 68P4559
CMF-55-70 24.9K .1% T-9 EB e3

CMF-55-70 24.9K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K900BEEB70-ND CMF5524K900BEEB70 68P4559
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 24.9K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details