Vishay Intertechnology, Inc. RES 24.3K OHM 1/2W 1% AXIAL CMF5524K300FKEA70

Description
RES 24.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/2W 1% AXIAL - CMF5524K300FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/2W 1% AXIAL
CMF5524K300FKEA70
RES 24.3K OHM 1/2W 1% AXIAL CMF5524K300FKEA70
RES 24.3Kohm 1/2W 1% AXIAL

RES 24.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K300FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K300FKEA70-ND
Through Hole Resistors CMF5524K300FKEA70-ND
24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 24.3K 1% T-1 Ea E3 Vishay - 68P4544 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 24.3K 1% T-1 Ea E3 Vishay
68P4544
Cmf-55-70 24.3K 1% T-1 Ea E3 Vishay 68P4544
CMF-55-70 24.3K 1% T-1 EA e3

CMF-55-70 24.3K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K300FKEA70 CMF5524K300FKEA70-ND 68P4544
Product Name RES 24.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 24.3K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details