Vishay Intertechnology, Inc. Through Hole Resistors CMF5524K300DHR6

Description
24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524K300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K300DHR6-ND
Through Hole Resistors CMF5524K300DHR6-ND
24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5524K300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5524K300DHR6
Metal Film Resistors - CMF5524K300DHR6
Metal Film Resistors - Through Hole 1/4watt 24.3Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 24.3Kohms 0.5%

Supplier's Site
Resistor,metal Film,24.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1521
Resistor,metal Film,24.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1521
Resistor,Metal Film,24.3KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.3KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K300DHR6-ND CMF5524K300DHR6 41C1521
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,24.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers