Vishay Intertechnology, Inc. RES 24.3K OHM 1/2W 0.1% AXIAL CMF5524K300BHRE

Description
RES 24.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/2W 0.1% AXIAL - CMF5524K300BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/2W 0.1% AXIAL
CMF5524K300BHRE
RES 24.3K OHM 1/2W 0.1% AXIAL CMF5524K300BHRE
RES 24.3Kohm 1/2W 0.1% AXIAL

RES 24.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K300BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K300BHRE-ND
Through Hole Resistors CMF5524K300BHRE-ND
24.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 24.3K .1% T-2 R36 Vishay - 68P4536 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24.3K .1% T-2 R36 Vishay
68P4536
Cmf-55 24.3K .1% T-2 R36 Vishay 68P4536
CMF-55 24.3K .1% T-2 R36

CMF-55 24.3K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K300BHRE CMF5524K300BHRE-ND 68P4536
Product Name RES 24.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 24.3K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers