Vishay Intertechnology, Inc. RES 249 OHM 1/2W 1% AXIAL CMF55249R00FHRE

Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 1% AXIAL - CMF55249R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 1% AXIAL
CMF55249R00FHRE
RES 249 OHM 1/2W 1% AXIAL CMF55249R00FHRE
RES 249ohm 1/2W 1% AXIAL

RES 249ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55249R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00FHRE-ND
Through Hole Resistors CMF55249R00FHRE-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 249 1% T-2 R36 Vishay - 68P4714 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 249 1% T-2 R36 Vishay
68P4714
Cmf-55 249 1% T-2 R36 Vishay 68P4714
CMF-55 249 1% T-2 R36

CMF-55 249 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00FHRE CMF55249R00FHRE-ND 68P4714
Product Name RES 249 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 249 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers