Vishay Intertechnology, Inc. RES 249 OHM 1/2W 1% AXIAL CMF55249R00FER670

Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 1% AXIAL - CMF55249R00FER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 1% AXIAL
CMF55249R00FER670
RES 249 OHM 1/2W 1% AXIAL CMF55249R00FER670
RES 249ohm 1/2W 1% AXIAL

RES 249ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55249R00FER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00FER670-ND
Through Hole Resistors CMF55249R00FER670-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 249 Ohm, +/1 Percent, 25 Ppm Vishay - 41C1725 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 249 Ohm, +/1 Percent, 25 Ppm Vishay
41C1725
Cmf55, 249 Ohm, +/1 Percent, 25 Ppm Vishay 41C1725
CMF55, 249 Ohm, +/- 1 Percent, 25 ppm

CMF55, 249 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00FER670 CMF55249R00FER670-ND 41C1725
Product Name RES 249 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 249 Ohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details