Vishay Intertechnology, Inc. Through Hole Resistors CMF55249R00BHR6

Description
RES 249 OHM 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 249 OHM 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55249R00BHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55249R00BHR6CT-ND
Through Hole Resistors 541-CMF55249R00BHR6CT-ND
RES 249 OHM 1/2W 0.1% AXIAL

RES 249 OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF55249R00BHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55249R00BHR6TR-ND
Through Hole Resistors 541-CMF55249R00BHR6TR-ND
249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 249 OHM 1/2W 0.1% AXIAL - CMF55249R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 0.1% AXIAL
CMF55249R00BHR6
RES 249 OHM 1/2W 0.1% AXIAL CMF55249R00BHR6
RES 249ohm 1/2W 0.1% AXIAL

RES 249ohm 1/2W 0.1% AXIAL

Supplier's Site
249 OHM 2W Resistor - 53-CMF55249R00BHR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
249 OHM 2W Resistor
53-CMF55249R00BHR6
249 OHM 2W Resistor 53-CMF55249R00BHR6
RES 249 OHM 1/2W 0.1% AXIAL Product overview: CMF55249R00BHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55249R00BHR6 can be used for catalog matching and distributor lookup.

RES 249 OHM 1/2W 0.1% AXIAL Product overview: CMF55249R00BHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 249 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55249R00BHR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-CMF55249R00BHR6CT-ND CMF55249R00BHR6 53-CMF55249R00BHR6
Product Name Through Hole Resistors RES 249 OHM 1/2W 0.1% AXIAL 249 OHM 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details