Vishay Intertechnology, Inc. RES 249 OHM 1/2W 0.1% AXIAL CMF55249R00BEEA70

Description
RES 249ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 0.1% AXIAL - CMF55249R00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 0.1% AXIAL
CMF55249R00BEEA70
RES 249 OHM 1/2W 0.1% AXIAL CMF55249R00BEEA70
RES 249ohm 1/2W 0.1% AXIAL

RES 249ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55249R00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00BEEA70-ND
Through Hole Resistors CMF55249R00BEEA70-ND
249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 249 .1% T-9 Ea E3 Vishay - 68P4702 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 249 .1% T-9 Ea E3 Vishay
68P4702
Cmf-55-70 249 .1% T-9 Ea E3 Vishay 68P4702
CMF-55-70 249 .1% T-9 EA e3

CMF-55-70 249 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00BEEA70 CMF55249R00BEEA70-ND 68P4702
Product Name RES 249 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 249 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details