249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole 1/4watt 249Kohms 1%
Res Metal Film 249K Ohm 1% 0.6W ±50ppm/°C Epoxy AXL Bulk Product overview: CMF55249K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55249K00FHEK can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55249K00FHEK-ND | CMF55249K00FHEK | 53-CMF55249K00FHEK |
| Product Name | Through Hole Resistors | Metal Film Resistors - | 0.6W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |