Vishay Precision Group Metal Film Resistors - CMF55249K00FHEB

Description
Metal Film Resistors - Through Hole 249Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 249Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55249K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55249K00FHEB
Metal Film Resistors - CMF55249K00FHEB
Metal Film Resistors - Through Hole 249Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 249Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF249KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF249KHFCT-ND
Through Hole Resistors CMF249KHFCT-ND
249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF249KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF249KHFTR-ND
Through Hole Resistors CMF249KHFTR-ND
249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 249 Kohm, 500 Mw, 1%; Resistance Vishay - 68P4690 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Kohm, 500 Mw, 1%; Resistance Vishay
68P4690
Metal Film Resistor, 249 Kohm, 500 Mw, 1%; Resistance Vishay 68P4690
METAL FILM RESISTOR, 249 KOHM, 500 MW, 1%; Resistance:249kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 249 KOHM, 500 MW, 1%; Resistance:249kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249K00FHEB CMF249KHFCT-ND 68P4690
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 249 Kohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details