Vishay Intertechnology, Inc. RES 249K OHM 1/2W 0.1% AXIAL CMF55249K00BEEB70

Description
RES 249Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/2W 0.1% AXIAL - CMF55249K00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/2W 0.1% AXIAL
CMF55249K00BEEB70
RES 249K OHM 1/2W 0.1% AXIAL CMF55249K00BEEB70
RES 249Kohm 1/2W 0.1% AXIAL

RES 249Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55249K00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249K00BEEB70-ND
Through Hole Resistors CMF55249K00BEEB70-ND
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 249K .1% T-9 Eb E3 Vishay - 68P4681 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 249K .1% T-9 Eb E3 Vishay
68P4681
Cmf-55-70 249K .1% T-9 Eb E3 Vishay 68P4681
CMF-55-70 249K .1% T-9 EB e3

CMF-55-70 249K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249K00BEEB70 CMF55249K00BEEB70-ND 68P4681
Product Name RES 249K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 249K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details