Vishay Intertechnology, Inc. RES 243 OHM 1/2W 1% AXIAL CMF55243R00FHEK

Description
RES 243ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/2W 1% AXIAL - CMF55243R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/2W 1% AXIAL
CMF55243R00FHEK
RES 243 OHM 1/2W 1% AXIAL CMF55243R00FHEK
RES 243ohm 1/2W 1% AXIAL

RES 243ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243R00FHEK-ND
Through Hole Resistors CMF55243R00FHEK-ND
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 243 1% T-2 Ek E3 Vishay - 68P4669 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 243 1% T-2 Ek E3 Vishay
68P4669
Cmf-55 243 1% T-2 Ek E3 Vishay 68P4669
CMF-55 243 1% T-2 EK e3

CMF-55 243 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243R00FHEK CMF55243R00FHEK-ND 68P4669
Product Name RES 243 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 243 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details