Vishay Precision Group Through Hole Resistors CMF55243R00FHEB

Description
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55243R00FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55243R00FHEBTB-ND
Through Hole Resistors 541-CMF55243R00FHEBTB-ND
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55243R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55243R00FHEBCT-ND
Through Hole Resistors 541-CMF55243R00FHEBCT-ND
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 243 OHM 1% 50PPM 1/2W - CMF55243R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1% 50PPM 1/2W
CMF55243R00FHEB
RES 243 OHM 1% 50PPM 1/2W CMF55243R00FHEB
RES 243ohm 1% 50PPM 1/2W

RES 243ohm 1% 50PPM 1/2W

Supplier's Site
Resistor, Metal Film, 243 Ohm, 500 Mw, 1%; Resistance Vishay - 83R8140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 243 Ohm, 500 Mw, 1%; Resistance Vishay
83R8140
Resistor, Metal Film, 243 Ohm, 500 Mw, 1%; Resistance Vishay 83R8140
RESISTOR, METAL FILM, 243 OHM, 500 MW, 1%; Resistance:243ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 243 OHM, 500 MW, 1%; Resistance:243ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 243 Ohm, 500Mw, ±1%; Resistance Vishay - 03M4350 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 243 Ohm, 500Mw, ±1%; Resistance Vishay
03M4350
Metal Film Resistor, 243 Ohm, 500Mw, ±1%; Resistance Vishay 03M4350
METAL FILM RESISTOR, 243 OHM, 500mW, ±1%; Resistance:243ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 243 OHM, 500mW, ±1%; Resistance:243ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF55243R00FHEBTB-ND CMF55243R00FHEB 83R8140
Product Name Through Hole Resistors RES 243 OHM 1% 50PPM 1/2W Resistor, Metal Film, 243 Ohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details