Vishay Intertechnology, Inc. RES 243 OHM 1/2W 1% AXIAL CMF55243R00FHBF70

Description
RES 243ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/2W 1% AXIAL - CMF55243R00FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/2W 1% AXIAL
CMF55243R00FHBF70
RES 243 OHM 1/2W 1% AXIAL CMF55243R00FHBF70
RES 243ohm 1/2W 1% AXIAL

RES 243ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243R00FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243R00FHBF70-ND
Through Hole Resistors CMF55243R00FHBF70-ND
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 243 1% T-2 B14 Vishay - 68P4667 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 243 1% T-2 B14 Vishay
68P4667
Cmf-55-70 243 1% T-2 B14 Vishay 68P4667
CMF-55-70 243 1% T-2 B14

CMF-55-70 243 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243R00FHBF70 CMF55243R00FHBF70-ND 68P4667
Product Name RES 243 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 243 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers