Vishay Intertechnology, Inc. RES 243 OHM 1/2W 0.1% AXIAL CMF55243R00BHRE

Description
RES 243ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/2W 0.1% AXIAL - CMF55243R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/2W 0.1% AXIAL
CMF55243R00BHRE
RES 243 OHM 1/2W 0.1% AXIAL CMF55243R00BHRE
RES 243ohm 1/2W 0.1% AXIAL

RES 243ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243R00BHRE-ND
Through Hole Resistors CMF55243R00BHRE-ND
243 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 243 .1% T-2 R36 Vishay - 68P4663 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 243 .1% T-2 R36 Vishay
68P4663
Cmf-55 243 .1% T-2 R36 Vishay 68P4663
CMF-55 243 .1% T-2 R36

CMF-55 243 .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243R00BHRE CMF55243R00BHRE-ND 68P4663
Product Name RES 243 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 243 .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details