Vishay Intertechnology, Inc. RES 243 OHM 1/2W 0.1% AXIAL CMF55243R00BEBF

Description
RES 243ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/2W 0.1% AXIAL - CMF55243R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/2W 0.1% AXIAL
CMF55243R00BEBF
RES 243 OHM 1/2W 0.1% AXIAL CMF55243R00BEBF
RES 243ohm 1/2W 0.1% AXIAL

RES 243ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243R00BEBF-ND
Through Hole Resistors CMF55243R00BEBF-ND
243 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55243R00BEBF CMF55243R00BEBF-ND
Product Name RES 243 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers