Vishay Intertechnology, Inc. RES 240 OHM 1/2W 0.1% AXIAL CMF55240R00BHRE

Description
RES 240ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/2W 0.1% AXIAL - CMF55240R00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 0.1% AXIAL
CMF55240R00BHRE
RES 240 OHM 1/2W 0.1% AXIAL CMF55240R00BHRE
RES 240ohm 1/2W 0.1% AXIAL

RES 240ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55240R00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00BHRE-ND
Through Hole Resistors CMF55240R00BHRE-ND
240 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,240Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,240Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1623
Resistor,metal Film,240Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1623
Resistor,Metal Film,240Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,240Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00BHRE CMF55240R00BHRE-ND 41C1623
Product Name RES 240 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,240Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details