Vishay Intertechnology, Inc. RES 240 OHM 1/2W 0.1% AXIAL CMF55240R00BHBF

Description
RES 240ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/2W 0.1% AXIAL - CMF55240R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 0.1% AXIAL
CMF55240R00BHBF
RES 240 OHM 1/2W 0.1% AXIAL CMF55240R00BHBF
RES 240ohm 1/2W 0.1% AXIAL

RES 240ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55240R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00BHBF-ND
Through Hole Resistors CMF55240R00BHBF-ND
240 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,240Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,240Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1622
Resistor,metal Film,240Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1622
Resistor,Metal Film,240Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,240Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00BHBF CMF55240R00BHBF-ND 41C1622
Product Name RES 240 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,240Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details