Vishay Intertechnology, Inc. Through Hole Resistors CMF55240K00BEEA

Description
240 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
240 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55240K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240K00BEEA-ND
Through Hole Resistors CMF55240K00BEEA-ND
240 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 240K OHM 1/2W 0.1% AXIAL - CMF55240K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/2W 0.1% AXIAL
CMF55240K00BEEA
RES 240K OHM 1/2W 0.1% AXIAL CMF55240K00BEEA
RES 240Kohm 1/2W 0.1% AXIAL

RES 240Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 240K .1% T-9 Ea E3 Vishay - 68P4620 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 240K .1% T-9 Ea E3 Vishay
68P4620
Cmf-55 240K .1% T-9 Ea E3 Vishay 68P4620
CMF-55 240K .1% T-9 EA e3

CMF-55 240K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240K00BEEA-ND CMF55240K00BEEA 68P4620
Product Name Through Hole Resistors RES 240K OHM 1/2W 0.1% AXIAL Cmf-55 240K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details