Vishay Intertechnology, Inc. Metal Film Resistors - CMF5523R700DHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5523R700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5523R700DHR6
Metal Film Resistors - CMF5523R700DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5523R700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523R700DHR6-ND
Through Hole Resistors CMF5523R700DHR6-ND
23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1394
Resistor,metal Film,23.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1394
Resistor,Metal Film,23.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,23.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523R700DHR6 CMF5523R700DHR6-ND 41C1394
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,23.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details