Vishay Intertechnology, Inc. Through Hole Resistors CMF5523R200BHRE

Description
23.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523R200BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523R200BHRE-ND
Through Hole Resistors CMF5523R200BHRE-ND
23.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.2 OHM 1/2W 0.1% AXIAL - CMF5523R200BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/2W 0.1% AXIAL
CMF5523R200BHRE
RES 23.2 OHM 1/2W 0.1% AXIAL CMF5523R200BHRE
RES 23.2ohm 1/2W 0.1% AXIAL

RES 23.2ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 23.2 .1% T-2 R36 Vishay - 68P4417 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.2 .1% T-2 R36 Vishay
68P4417
Cmf-55 23.2 .1% T-2 R36 Vishay 68P4417
CMF-55 23.2 .1% T-2 R36

CMF-55 23.2 .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523R200BHRE-ND CMF5523R200BHRE 68P4417
Product Name Through Hole Resistors RES 23.2 OHM 1/2W 0.1% AXIAL Cmf-55 23.2 .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details