Vishay Intertechnology, Inc. Metal Film Resistors - CMF5523K700FHR6

Description
Metal Film Resistors - Through Hole 1/4watt 23.7Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 23.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5523K700FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5523K700FHR6
Metal Film Resistors - CMF5523K700FHR6
Metal Film Resistors - Through Hole 1/4watt 23.7Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 23.7Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5523K700FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K700FHR6-ND
Through Hole Resistors CMF5523K700FHR6-ND
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 23.7K 1% T-2 Re6 Vishay - 68P4405 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 23.7K 1% T-2 Re6 Vishay
68P4405
Cmf-55 23.7K 1% T-2 Re6 Vishay 68P4405
CMF-55 23.7K 1% T-2 RE6

CMF-55 23.7K 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K700FHR6 CMF5523K700FHR6-ND 68P4405
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 23.7K 1% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details