Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 0.1% AXIAL CMF5522K600BHRE

Description
RES 22.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 0.1% AXIAL - CMF5522K600BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 0.1% AXIAL
CMF5522K600BHRE
RES 22.6K OHM 1/2W 0.1% AXIAL CMF5522K600BHRE
RES 22.6Kohm 1/2W 0.1% AXIAL

RES 22.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600BHRE-ND
Through Hole Resistors CMF5522K600BHRE-ND
22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5522K600BHRE CMF5522K600BHRE-ND
Product Name RES 22.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1073425 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details