Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 0.1% AXIAL CMF5522K600BEEB

Description
RES 22.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 0.1% AXIAL - CMF5522K600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 0.1% AXIAL
CMF5522K600BEEB
RES 22.6K OHM 1/2W 0.1% AXIAL CMF5522K600BEEB
RES 22.6Kohm 1/2W 0.1% AXIAL

RES 22.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600BEEB-ND
Through Hole Resistors CMF5522K600BEEB-ND
22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.6K .1% T-9 Eb E3 Vishay - 68P4138 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.6K .1% T-9 Eb E3 Vishay
68P4138
Cmf-55 22.6K .1% T-9 Eb E3 Vishay 68P4138
CMF-55 22.6K .1% T-9 EB e3

CMF-55 22.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K600BEEB CMF5522K600BEEB-ND 68P4138
Product Name RES 22.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 22.6K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers