Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 0.1% AXIAL CMF5522K600BEEA70

Description
RES 22.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 0.1% AXIAL - CMF5522K600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 0.1% AXIAL
CMF5522K600BEEA70
RES 22.6K OHM 1/2W 0.1% AXIAL CMF5522K600BEEA70
RES 22.6Kohm 1/2W 0.1% AXIAL

RES 22.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600BEEA70-ND
Through Hole Resistors CMF5522K600BEEA70-ND
22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 22.6K .1% T-9 Ea E3 Vishay - 68P4137 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 22.6K .1% T-9 Ea E3 Vishay
68P4137
Cmf-55-70 22.6K .1% T-9 Ea E3 Vishay 68P4137
CMF-55-70 22.6K .1% T-9 EA e3

CMF-55-70 22.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K600BEEA70 CMF5522K600BEEA70-ND 68P4137
Product Name RES 22.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 22.6K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details