Vishay Intertechnology, Inc. RES 22.5K OHM 1/2W 0.1% AXIAL CMF5522K500BEEA

Description
RES 22.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 22.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.5K OHM 1/2W 0.1% AXIAL - CMF5522K500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.5K OHM 1/2W 0.1% AXIAL
CMF5522K500BEEA
RES 22.5K OHM 1/2W 0.1% AXIAL CMF5522K500BEEA
RES 22.5Kohm 1/2W 0.1% AXIAL

RES 22.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K500BEEA-ND
Through Hole Resistors CMF5522K500BEEA-ND
22.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.5K .1% T-9 Ea E3 Vishay - 68P4133 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.5K .1% T-9 Ea E3 Vishay
68P4133
Cmf-55 22.5K .1% T-9 Ea E3 Vishay 68P4133
CMF-55 22.5K .1% T-9 EA e3

CMF-55 22.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K500BEEA CMF5522K500BEEA-ND 68P4133
Product Name RES 22.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 22.5K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers