Vishay Intertechnology, Inc. RES 22.1K OHM 1/2W 1% AXIAL CMF5522K100FKEB70

Description
RES 22.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/2W 1% AXIAL - CMF5522K100FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/2W 1% AXIAL
CMF5522K100FKEB70
RES 22.1K OHM 1/2W 1% AXIAL CMF5522K100FKEB70
RES 22.1Kohm 1/2W 1% AXIAL

RES 22.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K100FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K100FKEB70-ND
Through Hole Resistors CMF5522K100FKEB70-ND
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 22.1K 1% T-1 Eb E3 Vishay - 68P4119 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 22.1K 1% T-1 Eb E3 Vishay
68P4119
Cmf-55-70 22.1K 1% T-1 Eb E3 Vishay 68P4119
CMF-55-70 22.1K 1% T-1 EB e3

CMF-55-70 22.1K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K100FKEB70 CMF5522K100FKEB70-ND 68P4119
Product Name RES 22.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 22.1K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details