Vishay Intertechnology, Inc. Through Hole Resistors CMF5522K000JHEK

Description
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522K000JHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K000JHEK-ND
Through Hole Resistors CMF5522K000JHEK-ND
22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22K OHM 1/2W 5% AXIAL - CMF5522K000JHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 5% AXIAL
CMF5522K000JHEK
RES 22K OHM 1/2W 5% AXIAL CMF5522K000JHEK
RES 22Kohm 1/2W 5% AXIAL

RES 22Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 22K 5% T-2 Ek E3 Vishay - 68P4100 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22K 5% T-2 Ek E3 Vishay
68P4100
Cmf-55 22K 5% T-2 Ek E3 Vishay 68P4100
CMF-55 22K 5% T-2 EK e3

CMF-55 22K 5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K000JHEK-ND CMF5522K000JHEK 68P4100
Product Name Through Hole Resistors RES 22K OHM 1/2W 5% AXIAL Cmf-55 22K 5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details